The S1M56A-F080A085 is an 80 pitch, 85-tooth anti-backlash spur gear with a 20° pressure angle and a .1873 in bore, made from 2024-T4 or -T351 aluminum alloy anodized before cutting, mounted on a 303 stainless steel Fairloc® hub. The gear has a pitch diameter of 1.0625 in and an outer diameter of 1.088 in. The hub requires a clearance fit of .0001/.0008 in between bore and shaft. Face width is .104 in.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M56A-F080A085 |
| Product Name | 80 DP, 85 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 85 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |