The S1M53A-F064A072 is a 64-pitch, 72-tooth anti-backlash spur gear with a 20° pressure angle and a 1.1250-inch bore, made of 303 stainless steel. The gear is designed for use with Fairloc® hubs requiring a clearance fit of 0.0001/0.0008 inches between bore and shaft. The hub assembly includes a torsion-type 302 stainless steel spring. The gear has a 1.156-inch outside diameter and a 0.104-inch face width. Both gears and hubs are made of 303 stainless steel, with gear teeth cut from the base material. The design is intended for applications requiring minimized backlash with controlled shaft tolerances.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M53A-F064A072 |
| Product Name | 64 DP, 72 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 72 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |