Fairloc® Hub Mini-Lash Gears are 72-pitch anti-backlash spur gears designed for precision motion control. This part is a 88-tooth gear with a 0.8889-inch pitch diameter and 1.250-inch outside diameter, mounted on a Fairloc® hub with a 0.2498-inch (1/4 inch) bore. The gear is made from 2024-T4 or T351 aluminum alloy, anodized before cutting, and features a 20° pressure angle and 0.104-inch face width. Fairloc® hubs require a clearance fit between 0.0001 and 0.0008 inch between the bore and shaft. The hub is constructed from 303 stainless steel. The gear includes a torsion spring made of 302 stainless steel for backlash control.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M56A-F072A088 |
| Product Name | 72 DP, 88 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 88 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |