The Fairloc® Hub Mini-Lash Gear with 76 teeth and a 72 pitch is designed for anti-backlash applications, featuring a 20° pressure angle and a bore diameter of 1.0556 inches. The gear is made from 2024-T4 or T351 aluminum alloy, anodized before cutting, and mounted on a 303 stainless steel hub with a torsion spring. The outside diameter measures 1.083 inches. The part requires a controlled shaft clearance fit of 0.0001 to 0.0008 inches. The face width is 0.104 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M53A-F072A076 |
| Product Name | 72 DP, 76 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 76 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |