The S1M54A-F080 series consists of 80 pitch anti-backlash spur gears with a 20° pressure angle, available in 303 stainless steel or anodized 2024-T4/T351 aluminum alloy. The gear with catalog number 064 has 64 teeth, a pitch diameter of 0.8000 inch, an outside diameter of 0.825 inch, and a bore diameter of 0.1248 inch (1/8 inch). Fairloc® hubs require a clearance fit between 0.0001 and 0.0008 inch between the bore and shaft. The face width is 0.104 inch, and the maximum radius is 0.31 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M54A-F080S064 |
| Product Name | 80 DP, 64 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 64 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |