The S1M56A-F072 series comprises anti-backlash spur gears with 72 diametral pitch and 20° pressure angle, designed for precision motion control. Gears are manufactured in 303 stainless steel or 2024-T4/T351 aluminum alloy, anodized before cutting, and mounted on 303 stainless steel Fairloc® hubs. The part S1M56A-F072S084 has 84 teeth, a pitch diameter of 1.1667 inches, an outside diameter of 1.194 inches, and a bore size of 0.2498 inches (1/4 inch). Fairloc® hubs require a shaft clearance fit of 0.0001 to 0.0008 inch. The gear face width is 0.104 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M56A-F072S084 |
| Product Name | 72 DP, 84 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 84 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |