The S1M56A-F064S052 is a 64 pitch, 52-tooth anti-backlash spur gear with a 20° pressure angle and a 0.1248 inch bore, featuring a Fairloc® hub designed for controlled shaft clearance fit of .0001/.0008. The gear is made from 303 stainless steel, and the hub is also 303 stainless steel, with a 302 stainless steel torsion spring. The gear has an outer diameter of 0.844 inch and a face width of .104 inch. Fairloc® hubs require precise shaft tolerances to function properly.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M56A-F064S052 |
| Product Name | 64 DP, 52 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 52 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |