The S1M53A-F096A110 is a 96-pitch anti-backlash spur gear with 110 teeth and a 20° pressure angle, featuring a 1.1458-inch pitch diameter and 1.167-inch outer diameter, mounted on a Fairloc® hub with a 0.1248-inch bore. The gear is manufactured from 2024-T4 or -T351 aluminum alloy, anodized before cutting, and the hub is made of 303 stainless steel. The design requires a clearance fit between the bore and shaft of 0.0001 to 0.0008 inch. The gear meets AGMA 10 standards and has a 0.104-inch face width.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M53A-F096A110 |
| Product Name | 96 DP, 110 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 110 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |