The S1M54A-F080 series comprises 80 pitch, 20° pressure angle anti-backlash spur gears with Fairloc® hubs, available in 303 stainless steel or 2024-T4/T351 aluminum alloy with anodized teeth. The hub bore for the S1M54A-F080S090 variant is 1.1250 inches, with an outside diameter of 1.150 inches and a face width of 0.104 inches. Gears in this series are designed for controlled shaft tolerances, with a suggested clearance fit of .0001/.0008 inch. The hub and spring components are 303 and 302 stainless steel respectively.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M54A-F080S090 |
| Product Name | 80 DP, 90 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 90 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |