The S1M54A-F080 series comprises 80-pitch, 20° pressure angle anti-backlash spur gears with Fairloc® hubs, manufactured in 303 stainless steel or anodized 2024-T4/T351 aluminum alloy, with 302 stainless steel torsion springs. The part S1M54A-F080S066 corresponds to a gear with 66 teeth, a 0.8250-inch pitch diameter, 0.850-inch outside diameter, and a 0.2498-inch (1/4 inch) bore. All variants require a shaft clearance fit of 0.0001 to 0.0008 inch and feature a maximum hub radius of 0.31 inch. Face width is 0.104 inch. The series complies with AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M54A-F080S066 |
| Product Name | 80 DP, 66 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 66 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |