The S1M53A-F080S050 is an 80-pitch anti-backlash spur gear with 50 teeth and a 0.1873 inch bore, part of the Fairloc® Hub Mini-Lash Gear series. It features a 20° pressure angle, a 0.104 inch face width, and a pitch diameter of 0.6250 inches with an outer diameter of 0.650 inches. The gear is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting, and mounted on a 303 stainless steel hub. A clearance fit of 0.0001 to 0.0008 inch between the bore and shaft is recommended. The series is designed for applications requiring controlled backlash and precise shaft alignment.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M53A-F080S050 |
| Product Name | 80 DP, 50 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 50 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |