The S1M54A-F064S072 is a 64 pitch, 72-tooth anti-backlash spur gear with a 20° pressure angle and a 1.1250 inch bore, made of 303 stainless steel with a 303 stainless steel hub. The gear has a 1.156 inch outside diameter and a face width of 0.104 inch. The Fairloc® hub requires a clearance fit between 0.0001 and 0.0008 inch between the bore and shaft. The gear is designed for use with controlled shaft tolerances and features a maximum clearance radius of 0.31 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M54A-F064S072 |
| Product Name | 64 DP, 72 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 72 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |