The S1M54A-F096S060 is a 96-pitch, 60-tooth, 20° pressure angle anti-backlash spur gear with a 0.1248-inch bore, made of 303 stainless steel, and mounted on a Fairloc® hub. The gear has a 0.6250-inch pitch diameter and 0.646-inch outside diameter. Fairloc® hubs require a clearance fit between 0.0001 and 0.0008 inch between bore and shaft. The gear and hub are both constructed of 303 stainless steel, with a torsion spring of 302 stainless steel for anti-backlash action.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M54A-F096S060 |
| Product Name | 96 DP, 60 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 60 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |