The S1M56A-F064A056 is a 64-pitch, 56-tooth anti-backlash spur gear with a 20° pressure angle and a 0.1248-inch bore, made from 303 stainless steel with a Fairloc® hub. The gear has an outside diameter of 0.875 inches and a face width of 0.104 inch. The Fairloc® hub requires a clearance fit between 0.0001 and 0.0008 inch between the bore and shaft. The gear is designed for use with controlled shaft tolerances and features an integrated torsion spring for backlash compensation.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M56A-F064A056 |
| Product Name | 64 DP, 56 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 56 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |