The S1M53A-F080S065 is an 80 pitch anti-backlash spur gear with 65 teeth and a 0.1873 inch bore, made from 2024-T4 or -T351 aluminum alloy anodized before cutting, with a 303 stainless steel hub and torsion spring. It has a 20° pressure angle and a face width of 0.104 inch. The gear is designed for use with Fairloc® hubs requiring a clearance fit of 0.0001 to 0.0008 inch between bore and shaft. The pitch diameter is 0.8125 inch and the outside diameter is 0.838 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M53A-F080S065 |
| Product Name | 80 DP, 65 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 65 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |