Stock Drive Products & Sterling Instrument - SDP/SI 64 DP, 62 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S1M54A-F064A062

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S1M54A-F064A062 is a 64 pitch, 62-tooth anti-backlash spur gear with a 20° pressure angle and a 0.9688-inch pitch diameter, featuring a Fairloc® hub with a 0.1248-inch bore. The gear is made from 303 stainless steel, and the hub is constructed from the same material. The part requires a clearance fit between the bore and shaft of 0.0001 to 0.0008 inches. The face width is 0.104 inches, and the outside diameter is 1.000 inch. The design incorporates a torsion spring of 302 stainless steel for backlash control.

Datasheet Summary
Powered by GS/AI

The S1M54A-F064A062 is a 64 pitch, 62-tooth anti-backlash spur gear with a 20° pressure angle and a 0.9688-inch pitch diameter, featuring a Fairloc® hub with a 0.1248-inch bore. The gear is made from 303 stainless steel, and the hub is constructed from the same material. The part requires a clearance fit between the bore and shaft of 0.0001 to 0.0008 inches. The face width is 0.104 inches, and the outside diameter is 1.000 inch. The design incorporates a torsion spring of 302 stainless steel for backlash control.

Suppliers

Company
Product
Description
Supplier Links
64 DP, 62 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S1M54A-F064A062 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
64 DP, 62 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S1M54A-F064A062
64 DP, 62 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S1M54A-F064A062
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1M54A-F064A062
Product Name 64 DP, 62 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 62
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

Module 1, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY10B600 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
Module 1, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY10B300 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
32 D.P., 14 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32014 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 14
Design English
View Details
24 D.P., 12 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N24012 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 12
Design English
View Details