The S1M54A-F064A048 is a 64-pitch, 20° pressure angle anti-backlash spur gear with 48 teeth and a 0.1873 inch bore, part of the Fairloc® Hub Mini-Lash Gear series. It features a 303 stainless steel gear and hub with a 302 stainless steel torsion spring, and a face width of 0.104 inch. The outer diameter is 0.781 inch, and the pitch diameter is 0.7500 inch. The bore has a clearance fit tolerance of +0.0005/-0.0000 inch. The gear series is designed for use with controlled shaft tolerances and is available in 303 stainless steel or 2024-T4/T351 aluminum alloy, anodized before cutting.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M54A-F064A048 |
| Product Name | 64 DP, 48 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 48 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |