The S1M53A-F080S080 is an 80-teeth anti-backlash spur gear with 80 pitch and a 20° pressure angle, featuring a .1873 (3/16) inch bore and made from 2024-T4 or -T351 aluminum alloy, anodized before cutting. The gear is mounted on a Fairloc® hub with a suggested shaft clearance fit of .0001/.0008 inch. The face width is .104 inch, and the pitch diameter is .7500 inch with an outer diameter of .775 inch. The hub and spring are constructed from 303 and 302 stainless steel respectively. S1M53A-F080S080 conforms to AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M53A-F080S080 |
| Product Name | 80 DP, 80 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |