The S1M56A-F064A048 is a 64-pitch anti-backlash spur gear with 48 teeth and a 0.1873 inch bore, designed for precision motion control. The gear is made of 303 stainless steel, and its hub is also 303 stainless steel, with a torsion spring of 302 stainless steel to maintain backlash control. The gear has a 20° pressure angle, a face width of 0.104 inch, and an outer diameter of 0.781 inch. The bore size is specified as 0.1873 inch with a clearance fit tolerance of 0.0001 to 0.0008 inch, and the maximum hub radius is 0.31 inch. The gear meets the AGMA 10 standard for tooth profile accuracy.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M56A-F064A048 |
| Product Name | 64 DP, 48 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 48 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |