The S1M53A-F096A090 is a 96 pitch, 90-tooth anti-backlash spur gear with a 20° pressure angle and a 0.9375-inch pitch diameter, featuring a Fairloc® hub with a 0.3125-inch bore. The gear is made of 2024-T4 or -T351 aluminum alloy, anodized before cutting, and the hub is made of 303 stainless steel. The face width is 0.104 inch, and the overall outside diameter is 0.958 inch. The gear requires a controlled shaft clearance fit of 0.0001 to 0.0008 inch. The designation conforms to AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M53A-F096A090 |
| Product Name | 96 DP, 90 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 90 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |