The S1M53A-F080A062 is an 80 pitch, 62-tooth anti-backlash spur gear with a 20° pressure angle and a .1873 inch (3/16 inch) bore, manufactured from 2024-T4 or -T351 aluminum alloy anodized before cutting. The Fairloc® hub design requires a clearance fit between the bore and shaft of .0001/.0008 inch. The gear has a pitch diameter of .7750 inch and an outside diameter of .800 inch, with a face width of .104 inch. The hub and spring are made from 303 and 302 stainless steel respectively.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M53A-F080A062 |
| Product Name | 80 DP, 62 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 62 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |