The S1M56A-F080S062 is a mini-lash spur gear with 62 teeth, 80 pitch, and a 20° pressure angle, designed to minimize backlash in precision applications. It features a 0.2498 inch (1/4 inch) bore, a face width of 0.104 inch, and a pitch diameter of 0.7750 inch. The gear is made from 303 stainless steel, while the Fairloc® hub is also constructed from 303 stainless steel. The spring component is 302 stainless steel in torsion spring temper. Suggested shaft clearance fit is 0.0001 to 0.0008 inch. The part is intended for use with controlled shaft tolerances.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M56A-F080S062 |
| Product Name | 80 DP, 62 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 62 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |