The S1M54A-F080S056 is an 80 pitch anti-backlash spur gear with 56 teeth and a 0.1873 inch bore, designed for use with Fairloc® hubs. The gear is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting, and features a 20° pressure angle and a .104 inch face width. The Fairloc® hub requires a clearance fit between .0001 and .0008 inch between the bore and shaft. The part is compatible with the listed 80 pitch gear series and meets the dimensional and material specifications for catalog number 056.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M54A-F080S056 |
| Product Name | 80 DP, 56 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 56 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |