Stock Drive Products & Sterling Instrument - SDP/SI 80 DP, 60 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S1M53A-F080A060

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S1M53A-F080A060 is an 80 pitch, 60-tooth anti-backlash spur gear with a 20° pressure angle and a 0.1873 inch bore, designed for precision motion control. The gear is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting, and mounted on a 303 stainless steel Fairloc® hub. The gear has an outside diameter of 0.7500 inches and a pitch diameter of 0.7500 inches, with a face width of 0.104 inches. Fairloc® hubs require a clearance fit between the bore and shaft of 0.0001 to 0.0008 inches.

Datasheet Summary
Powered by GS/AI

The S1M53A-F080A060 is an 80 pitch, 60-tooth anti-backlash spur gear with a 20° pressure angle and a 0.1873 inch bore, designed for precision motion control. The gear is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting, and mounted on a 303 stainless steel Fairloc® hub. The gear has an outside diameter of 0.7500 inches and a pitch diameter of 0.7500 inches, with a face width of 0.104 inches. Fairloc® hubs require a clearance fit between the bore and shaft of 0.0001 to 0.0008 inches.

Suppliers

Company
Product
Description
Supplier Links
80 DP, 60 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S1M53A-F080A060 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
80 DP, 60 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S1M53A-F080A060
80 DP, 60 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S1M53A-F080A060
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1M53A-F080A060
Product Name 80 DP, 60 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 60
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.75, 70 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYKH7070 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 70
Design Metric
View Details
24 D.P., 84 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24084 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 84
Design English
View Details
32 D.P., 11 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y32011 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 11
Design English
View Details
Module 0.3, 64 Tooth Brass Spur Gear - A 1B 2MY03064 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 64
Design Metric
View Details