The S1M54A-F120S145 is a 120 pitch anti-backlash spur gear with 145 teeth and a 20° pressure angle, designed for use with Fairloc® hubs. The gear is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting, and features a bore size of 1.2083 inches. The hub requires a clearance fit between 0.0001 and 0.0008 inches between the bore and shaft. The face width is 0.104 inches, and the outer diameter is 1.225 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M54A-F120S145 |
| Product Name | 120 DP, 145 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 145 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |