The S1M56A-F080S064 is an 80 pitch anti-backlash spur gear with 64 teeth and a 0.8000 inch pitch diameter, featuring a 20° pressure angle and a .1873 inch bore. It is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting, and uses a 303 stainless steel Fairloc® hub. The gear has a face width of 0.104 inch and a maximum radius of 0.31 inch. The bore has a clearance fit tolerance of +0.0005/-0.0000. The part follows AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M56A-F080S064 |
| Product Name | 80 DP, 64 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 64 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |