The S1M56A-F072A072 is a 72-tooth, 72-pitch anti-backlash spur gear with a 20° pressure angle, featuring a Fairloc® hub and a bore diameter of 1.0000 inch. The gear is made from 2024-T4 or T351 aluminum alloy, anodized before cutting, with a 303 stainless steel hub and a 302 stainless steel torsion spring. It has a face width of 0.104 inch and a pitch diameter of 1.0000 inch, with an overall diameter of 1.028 inch. The gear requires a controlled shaft clearance fit of 0.0001 to 0.0008 inch for the bore. The design follows AGMA 10 standards for precision gearing applications.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M56A-F072A072 |
| Product Name | 72 DP, 72 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 72 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |