The S1M54A-F064A064 is a 64-pitch, 64-tooth anti-backlash spur gear with a 20° pressure angle and a 0.1248-inch bore, designed for use with Fairloc® hubs requiring controlled shaft tolerances. The gear is made of 303 stainless steel and has a face width of 0.104 inch. The hub has an outer diameter of 1.031 inch and a maximum radius of 0.31 inch. The bore clearance fit is specified as 0.0001 to 0.0008 inch. The gear meets the 64-pitch standard and is part of a series of mini-lash gears with aluminum alloy variants available on special order.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M54A-F064A064 |
| Product Name | 64 DP, 64 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 64 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |