The S1M54A-F064A040 is a 64-pitch, 40-tooth, 20° pressure angle anti-backlash spur gear with a 0.1248-inch bore, mounted on a Fairloc® hub made of 303 stainless steel. The gear is constructed from 303 stainless steel and has a face width of 0.104 inch. The hub requires a clearance fit between 0.0001 and 0.0008 inch with the shaft. The pitch diameter is 0.6250 inch and the outside diameter is 0.656 inch. The spring is 302 stainless steel, torsion type, in spring temper.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M54A-F064A040 |
| Product Name | 64 DP, 40 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 40 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |