The S1M54A-F064A078 is a 64 pitch anti-backlash spur gear with 78 teeth and a 20° pressure angle, featuring a Fairloc® hub with a bore of 1.2188 inches. The gear is made from 303 stainless steel, and the hub is constructed from the same material. The face width is 0.104 inches, and the outside diameter is 1.250 inches. The gear requires a clearance fit between 0.0001 and 0.0008 inches for the shaft. Dimensions and material specifications conform to the Fairloc® Mini-Lash Gear series standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M54A-F064A078 |
| Product Name | 64 DP, 78 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 78 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |