The Fairloc® Hub Mini-Lash Gear is a 96 pitch, 20° pressure angle anti-backlash spur gear with 84 teeth and a 0.8750 inch bore, machined from 303 stainless steel with a 0.6250 inch hub diameter and 0.896 inch outer diameter. The gear and hub are both 303 stainless steel, and the torsion spring is 302 stainless steel in spring temper. A clearance fit of 0.0001/0.0008 inch is recommended between bore and shaft.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M54A-F096A084 |
| Product Name | 96 DP, 84 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 84 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |