The S1M53A-F072A066 is a 72-pitch anti-backlash spur gear with 66 teeth and a 20° pressure angle, featuring a Fairloc® hub and a bore size of 0.2498 inch (1/4 inch). The gear is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting, and the hub is 303 stainless steel. The gear has a pitch diameter of 0.9167 inch and an outside diameter of 0.944 inch. The face width is 0.104 inch, and a clearance radius of 0.31 inch is specified for the hub. The design requires a controlled shaft tolerance with a suggested clearance fit of 0.0001 to 0.0008 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M53A-F072A066 |
| Product Name | 72 DP, 66 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 66 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |