The S1M54A-F064S074 is a 64-pitch anti-backlash spur gear with 74 teeth and a 20° pressure angle, featuring a 74-tooth Fairloc® hub with a 1.1563-inch bore and 1.188-inch outside diameter, made from 303 stainless steel. The gear and hub assembly is designed for controlled shaft tolerances with a suggested bore-to-shaft clearance of .0001/.0008 inches. The hub's clearance radius is a maximum of .31 inches, and the tooth face width is .104 inches. All components in this series comply with the 64-pitch standard and use 303 stainless steel for the hub and gear, with 302 stainless steel torsion springs.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M54A-F064S074 |
| Product Name | 64 DP, 74 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 74 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |