Stock Drive Products & Sterling Instrument - SDP/SI 64 DP, 54 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S1M56A-F064S054

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S1M56A-F064S054 is a 64 pitch anti-backlash spur gear with 54 teeth and a 0.1248 inch bore, featuring a 20° pressure angle and a Fairloc® hub. The gear is made of 303 stainless steel, and the hub is also constructed from 303 stainless steel with a torsion spring made of 302 stainless steel in spring temper. The gear has an outside diameter of 0.8438 inches and a face width of 0.104 inches. Clearance fit between the bore and shaft is specified as 0.0001 to 0.0008 inches.

Datasheet Summary
Powered by GS/AI

The S1M56A-F064S054 is a 64 pitch anti-backlash spur gear with 54 teeth and a 0.1248 inch bore, featuring a 20° pressure angle and a Fairloc® hub. The gear is made of 303 stainless steel, and the hub is also constructed from 303 stainless steel with a torsion spring made of 302 stainless steel in spring temper. The gear has an outside diameter of 0.8438 inches and a face width of 0.104 inches. Clearance fit between the bore and shaft is specified as 0.0001 to 0.0008 inches.

Suppliers

Company
Product
Description
Supplier Links
64 DP, 54 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S1M56A-F064S054 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
64 DP, 54 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S1M56A-F064S054
64 DP, 54 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S1M56A-F064S054
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1M56A-F064S054
Product Name 64 DP, 54 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 54
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MYKH7200 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
Module 0.5, 50 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 50
Design Metric
View Details
Module 0.5, 50 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 50
Design Metric
View Details
Module 0.5, 30 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05030 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 30
Design Metric
View Details