The S1M56A-F064S048 is a 64 pitch anti-backlash spur gear with 48 teeth and a 0.1248 inch bore, made of 303 stainless steel, featuring a 20° pressure angle and a 0.104 inch face width. The gear is mounted on a Fairloc® hub with a 0.53 inch pitch diameter and 0.781 inch outside diameter. A clearance fit of 0.0001 to 0.0008 inch is recommended between the bore and shaft. The gear and hub are both constructed from 303 stainless steel, with a torsion spring of 302 stainless steel to maintain anti-backlash action. The part is designed for use with controlled shaft tolerances and complies with AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M56A-F064S048 |
| Product Name | 64 DP, 48 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 48 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |