The S1M54A-F096S072 is a 96 pitch, 72-tooth anti-backlash spur gear with a 20° pressure angle and a 0.1248 inch bore, featuring a Fairloc® hub made of 303 stainless steel and a gear body of 303 stainless steel. The gear has a pitch diameter of 0.7500 inches and an outside diameter of 0.771 inches, with a face width of 0.104 inches. The hub requires a clearance fit between 0.0001 and 0.0008 inch on the shaft. The gear complies with AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M54A-F096S072 |
| Product Name | 96 DP, 72 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 72 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |