The S1M54A-F080 series comprises 80 pitch, 20° pressure angle anti-backlash spur gears with Fairloc® hubs, available in 303 stainless steel or anodized 2024-T4/T351 aluminum alloy. The gear with 62 teeth has a bore diameter of 0.7750 inches, outside diameter of 0.800 inches, and face width of 0.104 inches. Fairloc® hubs require a clearance fit between 0.0001 and 0.0008 inches between bore and shaft. The spring is 302 stainless steel, torsion type, spring temper.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M54A-F080S062 |
| Product Name | 80 DP, 62 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 62 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |