The S1M54A-F080 series comprises anti-backlash spur gears with 80 pitch and 20° pressure angle, featuring a Fairloc® hub design for controlled shaft fit with a suggested clearance of .0001/.0008. Gears are available in 303 stainless steel or 2024-T4/T351 aluminum alloy, anodized before cutting, with hub and spring components in 303 and 302 stainless steel respectively. The part S1M54A-F080S075 corresponds to a 75-tooth gear with a .1873 in (3/16 in) bore, .9375 in pitch diameter, and .963 in outer diameter, consistent with the series' specified dimensions and materials.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M54A-F080S075 |
| Product Name | 80 DP, 75 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 75 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |