The S1M54A-F064S050 is a 64-pitch, 20° pressure angle anti-backlash spur gear with 50 teeth and a 0.1248-inch bore, manufactured with 303 stainless steel gears and hub. The gear has a pitch diameter of 0.7813 inches and an outer diameter of 0.813 inches, designed for use with controlled shaft tolerances requiring a clearance fit of 0.0001 to 0.0008 inch. The hub features a Fairloc® design with a maximum clearance radius of 0.31 inch. The gear is part of a series using 302 stainless steel torsion springs and 303 stainless steel hubs.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M54A-F064S050 |
| Product Name | 64 DP, 50 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 50 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |