The S1M53A-F064A042 is a spur gear featuring 42 teeth and a 20° pressure angle, designed for applications requiring precision and durability. It is manufactured from 303 stainless steel, ensuring resistance to corrosion and wear. The gear has a diametral pitch of 64, which indicates a fine tooth configuration suitable for high-speed applications. The Fairloc® hub design requires controlled shaft tolerances, with a suggested clearance fit between the bore and the shaft of .0001 to .0008 inches. This gear is also available with special order options, including different bore sizes and a 14-1/2° pressure angle. The product is suitable for use in various mechanical systems where anti-backlash performance is critical.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M53A-F064A042 |
| Product Name | 64 DP, 42 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 42 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |