The S1M54A-F080 series comprises 80 pitch, 20° pressure angle anti-backlash spur gears with 303 stainless steel hubs and 302 stainless steel torsion springs. Gears are available in 303 stainless steel or 2024-T4/T351 aluminum alloy, anodized before cutting. The part S1M54A-F080S095 corresponds to a 95-tooth gear with a 0.1873 inch (3/16 inch) bore, a pitch diameter of 1.1875 inches, and an outer diameter of 1.213 inches. Fairloc® hubs require a clearance fit of 0.0001 to 0.0008 inch between bore and shaft. Face width is 0.104 inch. All gears adhere to AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M54A-F080S095 |
| Product Name | 80 DP, 95 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 95 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |