The S1M56A-F080S080 is an 80-pitch anti-backlash spur gear with 80 teeth and a 20° pressure angle, designed for precision motion control. It features a Fairloc® hub with a .1873 (3/16) inch bore and is constructed from 2024-T4 or -T351 aluminum alloy, anodized before cutting. The gear has a pitch diameter of 1.0000 inches and an outside diameter of 1.025 inches. Pitch and tooth dimensions conform to AGMA 10 standards. The hub requires a clearance fit of .0001/.0008 inch between the bore and shaft. The face width is .104 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M56A-F080S080 |
| Product Name | 80 DP, 80 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |