The S1M53A-F072A045 is a 72 pitch, 45-tooth anti-backlash spur gear with a 0.1248 inch bore, part of the Fairloc® Hub Mini-Lash Gears series. The gear is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting, and mounted on a 303 stainless steel hub. It has a 20° pressure angle and a face width of 0.104 inch. The gear's pitch diameter is 0.6250 inch and outside diameter is 0.653 inch. Spring-activated anti-backlash design requires controlled shaft tolerances with a suggested clearance fit of 0.0001 to 0.0008 inch. The part follows AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M53A-F072A045 |
| Product Name | 72 DP, 45 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 45 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |