Stock Drive Products & Sterling Instrument - SDP/SI 72 DP, 60 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S1M56A-F072S060

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S1M56A-F072S060 is a 72 pitch anti-backlash spur gear with 60 teeth and a 0.8333 inch pitch diameter, featuring a 0.2498 inch bore and a 20° pressure angle. The gear is made from 303 stainless steel, while the hub is also 303 stainless steel, with a 302 stainless steel torsion spring. The overall outer diameter is 0.861 inch, and the face width is 0.104 inch. The part requires a clearance fit of 0.0001 to 0.0008 inch between the bore and shaft.

Datasheet Summary
Powered by GS/AI

The S1M56A-F072S060 is a 72 pitch anti-backlash spur gear with 60 teeth and a 0.8333 inch pitch diameter, featuring a 0.2498 inch bore and a 20° pressure angle. The gear is made from 303 stainless steel, while the hub is also 303 stainless steel, with a 302 stainless steel torsion spring. The overall outer diameter is 0.861 inch, and the face width is 0.104 inch. The part requires a clearance fit of 0.0001 to 0.0008 inch between the bore and shaft.

Suppliers

Company
Product
Description
Supplier Links
72 DP, 60 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S1M56A-F072S060 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
72 DP, 60 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S1M56A-F072S060
72 DP, 60 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S1M56A-F072S060
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1M56A-F072S060
Product Name 72 DP, 60 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 60
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.75, 24 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7024 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 24
Design Metric
View Details
Module 0.5, 30 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05030 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 30
Design Metric
View Details
48 D.P., 14.5° Pressure Angle, 12
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 14.5°
Material Brass; Brass
View Details
48 D.P., 54 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N48054 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 54
Design English
View Details