The S1M54A-F064A052 is a 64 pitch, 52-tooth anti-backlash spur gear with a 20° pressure angle and a 0.1248 inch bore, designed for use with Fairloc® hubs requiring controlled shaft tolerances. The gear is made from 303 stainless steel, and the hub is also 303 stainless steel, with a 302 stainless steel torsion spring. The gear has an outside diameter of 0.844 inch and a face width of 0.104 inch. The bore has a clearance fit tolerance of +0.0005 to -0.0000 inch relative to the shaft. Fairloc® hubs are compatible only with specified shaft tolerances and are intended for precise positioning applications.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M54A-F064A052 |
| Product Name | 64 DP, 52 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 52 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |