The S1M54A-F096S080 is a 96 pitch anti-backlash spur gear with 80 teeth and a 0.8333-inch pitch diameter, featuring a 0.1248-inch bore and a 0.854-inch outside diameter, constructed from 303 stainless steel with a 20° pressure angle and a 0.104-inch face width. The Fairloc® hub requires a clearance fit of 0.0001 to 0.0008 inch between the bore and shaft. Gear teeth are cut from 303 stainless steel, and the hub is similarly manufactured in 303 stainless steel, with a torsion-type 302 stainless steel spring for backlash control. The gear is designed for use with controlled shaft tolerances.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M54A-F096S080 |
| Product Name | 96 DP, 80 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |