The S1M54A-F120A080 is a 120 pitch, 80-tooth anti-backlash spur gear with a 20° pressure angle and a 0.1873 inch bore, designed for use with Fairloc® hubs. It features a 0.104 inch face width and is constructed from 2024-T4 or -T351 aluminum alloy, anodized before cutting. The gear has an overall diameter of 0.6667 inches and a bore tolerance of +0.0005/-0.0000 inches. It requires a shaft clearance fit of 0.0001 to 0.0008 inches. The hub and spring are made of 303 and 302 stainless steel respectively.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M54A-F120A080 |
| Product Name | 120 DP, 80 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |