The S1M54A-F072A058 is a 72 pitch, 58-tooth anti-backlash spur gear with a 20° pressure angle and a 0.2498 inch bore, housed in a Fairloc® hub. The gear is made from 2024-T4 or T351 aluminum alloy, anodized before cutting, and the hub is made from 303 stainless steel. The gear has a pitch diameter of 0.8056 inches and an outer diameter of 0.833 inches, with a face width of 0.104 inches. The Fairloc® hub requires a controlled shaft clearance fit of 0.0001 to 0.0008 inch. The part is designed for minimum backlash applications with torsion springs made of 302 stainless steel.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M54A-F072A058 |
| Product Name | 72 DP, 58 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 58 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |