The S1M53A-F096S070 is a 96-pitch, 70-tooth anti-backlash spur gear with a 20° pressure angle and a 0.1248-inch bore, mounted on a Fairloc® hub made of 303 stainless steel. The gear is constructed of 303 stainless steel with a face width of 0.104 inch and a pitch diameter of 0.7292 inches, an outer diameter of 0.750 inch, and a maximum clearance radius of 0.31 inch. A clearance fit of 0.0001 to 0.0008 inch is recommended between the bore and shaft. The accompanying spring is 302 stainless steel, torsion type, spring temper.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M53A-F096S070 |
| Product Name | 96 DP, 70 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 70 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |