The S1M54A-F096A060 is a 96 pitch anti-backlash spur gear with 60 teeth and a 0.1248 inch bore, featuring a Fairloc® hub made of 303 stainless steel and a gear body of 303 stainless steel, with a 20° pressure angle and a face width of 0.104 inch. The gear has an outside diameter of 0.646 inch and a pitch diameter of 0.6250 inch. Clearance fit between the bore and shaft is specified as 0.0001 to 0.0008 inch. The spring is made of 302 stainless steel in torsion spring temper. The part is part of a series where all members share these material and dimensional characteristics, differing only in tooth count and bore size.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M54A-F096A060 |
| Product Name | 96 DP, 60 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 60 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |